Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2200FRBSL

Description
EGS-10-80 220 1% RWR84S2200FR BSL
Request a Quote Datasheet
Description
EGS-10-80 220 1% RWR84S2200FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2200FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2200FRBSL
Wirewound Resistors 3110-RWR84S2200FRBSL
EGS-10-80 220 1% RWR84S2200FR BSL

EGS-10-80 220 1% RWR84S2200FR BSL

Supplier's Site Datasheet
RES 220 OHM 7W 1% WW AXIAL - RWR84S2200FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 7W 1% WW AXIAL
RWR84S2200FRBSL
RES 220 OHM 7W 1% WW AXIAL RWR84S2200FRBSL
RES 220ohm 7W 1% WW AXIAL

RES 220ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2200FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2200FRBSL-ND
Through Hole Resistors RWR84S2200FRBSL-ND
220 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

220 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2200FRBSL RWR84S2200FRBSL RWR84S2200FRBSL-ND
Product Name Wirewound Resistors RES 220 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details