Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2R37FRRSL

Description
EGS-10-80 2.37 1% RWR84S2R37FR RSL
Request a Quote Datasheet
Description
EGS-10-80 2.37 1% RWR84S2R37FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2R37FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R37FRRSL
Wirewound Resistors 3110-RWR84S2R37FRRSL
EGS-10-80 2.37 1% RWR84S2R37FR RSL

EGS-10-80 2.37 1% RWR84S2R37FR RSL

Supplier's Site Datasheet
RES 2.37 OHM 7W 1% WW AXIAL - RWR84S2R37FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 7W 1% WW AXIAL
RWR84S2R37FRRSL
RES 2.37 OHM 7W 1% WW AXIAL RWR84S2R37FRRSL
RES 2.37ohm 7W 1% WW AXIAL

RES 2.37ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2R37FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R37FRRSL-ND
Through Hole Resistors RWR84S2R37FRRSL-ND
2.37 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2R37FRRSL RWR84S2R37FRRSL RWR84S2R37FRRSL-ND
Product Name Wirewound Resistors RES 2.37 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.37 ohms 2.37 ohms 2.37 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details