Vishay Intertechnology, Inc. RES 261 OHM 7W 1% WW AXIAL RWR84S2610FRB12

Description
RES 261ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 261ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 7W 1% WW AXIAL - RWR84S2610FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 7W 1% WW AXIAL
RWR84S2610FRB12
RES 261 OHM 7W 1% WW AXIAL RWR84S2610FRB12
RES 261ohm 7W 1% WW AXIAL

RES 261ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2610FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2610FRB12-ND
Through Hole Resistors RWR84S2610FRB12-ND
261 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2610FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2610FRB12
Wirewound Resistors 3110-RWR84S2610FRB12
EGS-10-80 261 1% RWR84S2610FR B12

EGS-10-80 261 1% RWR84S2610FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2610FRB12 RWR84S2610FRB12-ND 3110-RWR84S2610FRB12
Product Name RES 261 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers