Vishay Intertechnology, Inc. Through Hole Resistors RWR84S24R3FSB12

Description
24.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
24.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S24R3FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S24R3FSB12-ND
Through Hole Resistors RWR84S24R3FSB12-ND
24.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 24.3 OHM 7W 1% WW AXIAL - RWR84S24R3FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 7W 1% WW AXIAL
RWR84S24R3FSB12
RES 24.3 OHM 7W 1% WW AXIAL RWR84S24R3FSB12
RES 24.3ohm 7W 1% WW AXIAL

RES 24.3ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S24R3FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S24R3FSB12
Wirewound Resistors 3110-RWR84S24R3FSB12
EGS-10-80 24.3 1% RWR84S24R3FS B12

EGS-10-80 24.3 1% RWR84S24R3FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S24R3FSB12-ND RWR84S24R3FSB12 3110-RWR84S24R3FSB12
Product Name Through Hole Resistors RES 24.3 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers