Vishay Intertechnology, Inc. Through Hole Resistors RWR84S22R6FSS73

Description
22.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
22.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S22R6FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S22R6FSS73-ND
Through Hole Resistors RWR84S22R6FSS73-ND
22.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 22.6 OHM 7W 1% WW AXIAL - RWR84S22R6FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 7W 1% WW AXIAL
RWR84S22R6FSS73
RES 22.6 OHM 7W 1% WW AXIAL RWR84S22R6FSS73
RES 22.6ohm 7W 1% WW AXIAL

RES 22.6ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S22R6FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S22R6FSS73
Wirewound Resistors 3110-RWR84S22R6FSS73
EGS-10-80 22.6 1% RWR84S22R6FS S73

EGS-10-80 22.6 1% RWR84S22R6FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,22.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3568 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,22.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3568
Resistor,metal Alloy,22.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3568
Resistor,Metal Alloy,22.6Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,22.6Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR84S22R6FSS73-ND RWR84S22R6FSS73 3110-RWR84S22R6FSS73 64C3568
Product Name Through Hole Resistors RES 22.6 OHM 7W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,22.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers