Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2490FSB12

Description
EGS-10-80 249 1% RWR84S2490FS B12
Request a Quote Datasheet
Description
EGS-10-80 249 1% RWR84S2490FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2490FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2490FSB12
Wirewound Resistors 3110-RWR84S2490FSB12
EGS-10-80 249 1% RWR84S2490FS B12

EGS-10-80 249 1% RWR84S2490FS B12

Supplier's Site Datasheet
RES 249 OHM 7W 1% WW AXIAL - RWR84S2490FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 7W 1% WW AXIAL
RWR84S2490FSB12
RES 249 OHM 7W 1% WW AXIAL RWR84S2490FSB12
RES 249ohm 7W 1% WW AXIAL

RES 249ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2490FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2490FSB12-ND
Through Hole Resistors RWR84S2490FSB12-ND
249 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2490FSB12 RWR84S2490FSB12 RWR84S2490FSB12-ND
Product Name Wirewound Resistors RES 249 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details