Vishay Intertechnology, Inc. RES 2.43K OHM 7W 1% WW AXIAL RWR84S2431FRS73

Description
RES 2.43Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 7W 1% WW AXIAL - RWR84S2431FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 7W 1% WW AXIAL
RWR84S2431FRS73
RES 2.43K OHM 7W 1% WW AXIAL RWR84S2431FRS73
RES 2.43Kohm 7W 1% WW AXIAL

RES 2.43Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2431FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2431FRS73-ND
Through Hole Resistors RWR84S2431FRS73-ND
2.43 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.43 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2431FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2431FRS73
Wirewound Resistors 3110-RWR84S2431FRS73
EGS-10-80 2.43K 1% RWR84S2431FR S73

EGS-10-80 2.43K 1% RWR84S2431FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2431FRS73 RWR84S2431FRS73-ND 3110-RWR84S2431FRS73
Product Name RES 2.43K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms 2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details