Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2260FRS73

Description
EGS-10-80 226 1% RWR84S2260FR S73
Request a Quote Datasheet
Description
EGS-10-80 226 1% RWR84S2260FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2260FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2260FRS73
Wirewound Resistors 3110-RWR84S2260FRS73
EGS-10-80 226 1% RWR84S2260FR S73

EGS-10-80 226 1% RWR84S2260FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2260FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2260FRS73-ND
Through Hole Resistors RWR84S2260FRS73-ND
226 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 226 OHM 7W 1% WW AXIAL - RWR84S2260FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 7W 1% WW AXIAL
RWR84S2260FRS73
RES 226 OHM 7W 1% WW AXIAL RWR84S2260FRS73
RES 226ohm 7W 1% WW AXIAL

RES 226ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3579 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3579
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3579
Resistor,Metal Alloy,226Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,226Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84S2260FRS73 RWR84S2260FRS73-ND RWR84S2260FRS73 64C3579
Product Name Wirewound Resistors Through Hole Resistors RES 226 OHM 7W 1% WW AXIAL Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details