Vishay Intertechnology, Inc. Through Hole Resistors RWR84S2R55FRS73

Description
2.55 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.55 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S2R55FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R55FRS73-ND
Through Hole Resistors RWR84S2R55FRS73-ND
2.55 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.55 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2R55FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R55FRS73
Wirewound Resistors 3110-RWR84S2R55FRS73
EGS-10-80 2.55 1% RWR84S2R55FR S73

EGS-10-80 2.55 1% RWR84S2R55FR S73

Supplier's Site Datasheet
RES 2.55 OHM 7W 1% WW AXIAL - RWR84S2R55FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 7W 1% WW AXIAL
RWR84S2R55FRS73
RES 2.55 OHM 7W 1% WW AXIAL RWR84S2R55FRS73
RES 2.55ohm 7W 1% WW AXIAL

RES 2.55ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,2.55Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C3523 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,2.55Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C3523
Resistor,metal Alloy,2.55Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C3523
Resistor,Metal Alloy,2.55Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,2.55Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR84S2R55FRS73-ND 3110-RWR84S2R55FRS73 RWR84S2R55FRS73 64C3523
Product Name Through Hole Resistors Wirewound Resistors RES 2.55 OHM 7W 1% WW AXIAL Resistor,metal Alloy,2.55Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details