Vishay Intertechnology, Inc. RES 21.5 OHM 7W 1% WW AXIAL RWR84S21R5FRB12

Description
RES 21.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 7W 1% WW AXIAL - RWR84S21R5FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 7W 1% WW AXIAL
RWR84S21R5FRB12
RES 21.5 OHM 7W 1% WW AXIAL RWR84S21R5FRB12
RES 21.5ohm 7W 1% WW AXIAL

RES 21.5ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S21R5FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S21R5FRB12-ND
Through Hole Resistors RWR84S21R5FRB12-ND
21.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

21.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S21R5FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S21R5FRB12
Wirewound Resistors 3110-RWR84S21R5FRB12
EGS-10-80 21.5 1% RWR84S21R5FR B12

EGS-10-80 21.5 1% RWR84S21R5FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S21R5FRB12 RWR84S21R5FRB12-ND 3110-RWR84S21R5FRB12
Product Name RES 21.5 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details