Vishay Intertechnology, Inc. RES 287 OHM 7W 1% WW AXIAL RWR84S2870FRBSL

Description
RES 287ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 287ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 7W 1% WW AXIAL - RWR84S2870FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 7W 1% WW AXIAL
RWR84S2870FRBSL
RES 287 OHM 7W 1% WW AXIAL RWR84S2870FRBSL
RES 287ohm 7W 1% WW AXIAL

RES 287ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2870FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2870FRBSL
Wirewound Resistors 3110-RWR84S2870FRBSL
EGS-10-80 287 1% RWR84S2870FR BSL

EGS-10-80 287 1% RWR84S2870FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2870FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2870FRBSL-ND
Through Hole Resistors RWR84S2870FRBSL-ND
287 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2870FRBSL 3110-RWR84S2870FRBSL RWR84S2870FRBSL-ND
Product Name RES 287 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details