Vishay Intertechnology, Inc. Through Hole Resistors RWR84S2800FRBSL

Description
280 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
280 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S2800FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2800FRBSL-ND
Through Hole Resistors RWR84S2800FRBSL-ND
280 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2800FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2800FRBSL
Wirewound Resistors 3110-RWR84S2800FRBSL
EGS-10-80 280 1% RWR84S2800FR BSL

EGS-10-80 280 1% RWR84S2800FR BSL

Supplier's Site Datasheet
RES 280 OHM 7W 1% WW AXIAL - RWR84S2800FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 7W 1% WW AXIAL
RWR84S2800FRBSL
RES 280 OHM 7W 1% WW AXIAL RWR84S2800FRBSL
RES 280ohm 7W 1% WW AXIAL

RES 280ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2800FRBSL-ND 3110-RWR84S2800FRBSL RWR84S2800FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 280 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 280 ohms 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers