Vishay Intertechnology, Inc. RES 23.7 OHM 7W 1% WW AXIAL RWR84S23R7FRRSL

Description
RES 23.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 7W 1% WW AXIAL - RWR84S23R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 7W 1% WW AXIAL
RWR84S23R7FRRSL
RES 23.7 OHM 7W 1% WW AXIAL RWR84S23R7FRRSL
RES 23.7ohm 7W 1% WW AXIAL

RES 23.7ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S23R7FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S23R7FRRSL
Wirewound Resistors 3110-RWR84S23R7FRRSL
EGS-10-80 23.7 1% RWR84S23R7FR RSL

EGS-10-80 23.7 1% RWR84S23R7FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S23R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S23R7FRRSL-ND
Through Hole Resistors RWR84S23R7FRRSL-ND
23.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S23R7FRRSL 3110-RWR84S23R7FRRSL RWR84S23R7FRRSL-ND
Product Name RES 23.7 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details