Vishay Intertechnology, Inc. RES 20 OHM 7W 1% WW AXIAL RWR84S20R0FRB12

Description
RES 20ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 7W 1% WW AXIAL - RWR84S20R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 7W 1% WW AXIAL
RWR84S20R0FRB12
RES 20 OHM 7W 1% WW AXIAL RWR84S20R0FRB12
RES 20ohm 7W 1% WW AXIAL

RES 20ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S20R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S20R0FRB12
Wirewound Resistors 3110-RWR84S20R0FRB12
EGS-10-80 20 1% RWR84S20R0FR B12

EGS-10-80 20 1% RWR84S20R0FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S20R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S20R0FRB12-ND
Through Hole Resistors RWR84S20R0FRB12-ND
20 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S20R0FRB12 3110-RWR84S20R0FRB12 RWR84S20R0FRB12-ND
Product Name RES 20 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details