Vishay Intertechnology, Inc. RES 2.8K OHM 7W 1% WW AXIAL RWR84S2801FRB12

Description
RES 2.8Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 7W 1% WW AXIAL - RWR84S2801FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 7W 1% WW AXIAL
RWR84S2801FRB12
RES 2.8K OHM 7W 1% WW AXIAL RWR84S2801FRB12
RES 2.8Kohm 7W 1% WW AXIAL

RES 2.8Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2801FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2801FRB12
Wirewound Resistors 3110-RWR84S2801FRB12
EGS-10-80 2.8K 1% RWR84S2801FR B12

EGS-10-80 2.8K 1% RWR84S2801FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2801FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2801FRB12-ND
Through Hole Resistors RWR84S2801FRB12-ND
2.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2801FRB12 3110-RWR84S2801FRB12 RWR84S2801FRB12-ND
Product Name RES 2.8K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms 2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers