Vishay Intertechnology, Inc. RES 237 OHM 7W 1% WW AXIAL RWR84S2370FSS73

Description
RES 237ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 237ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 7W 1% WW AXIAL - RWR84S2370FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 7W 1% WW AXIAL
RWR84S2370FSS73
RES 237 OHM 7W 1% WW AXIAL RWR84S2370FSS73
RES 237ohm 7W 1% WW AXIAL

RES 237ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2370FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2370FSS73
Wirewound Resistors 3110-RWR84S2370FSS73
EGS-10-80 237 1% RWR84S2370FS S73

EGS-10-80 237 1% RWR84S2370FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2370FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2370FSS73-ND
Through Hole Resistors RWR84S2370FSS73-ND
237 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

237 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2370FSS73 3110-RWR84S2370FSS73 RWR84S2370FSS73-ND
Product Name RES 237 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details