Vishay Intertechnology, Inc. Through Hole Resistors RWR84S20R0FRS73

Description
20 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S20R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S20R0FRS73-ND
Through Hole Resistors RWR84S20R0FRS73-ND
20 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 20 OHM 7W 1% WW AXIAL - RWR84S20R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 7W 1% WW AXIAL
RWR84S20R0FRS73
RES 20 OHM 7W 1% WW AXIAL RWR84S20R0FRS73
RES 20ohm 7W 1% WW AXIAL

RES 20ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S20R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S20R0FRS73
Wirewound Resistors 3110-RWR84S20R0FRS73
EGS-10-80 20 1% RWR84S20R0FR S73

EGS-10-80 20 1% RWR84S20R0FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S20R0FRS73-ND RWR84S20R0FRS73 3110-RWR84S20R0FRS73
Product Name Through Hole Resistors RES 20 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details