Vishay Intertechnology, Inc. Through Hole Resistors RWR84S28R7FRRSL

Description
28.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
28.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S28R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S28R7FRRSL-ND
Through Hole Resistors RWR84S28R7FRRSL-ND
28.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S28R7FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S28R7FRRSL
Wirewound Resistors 3110-RWR84S28R7FRRSL
EGS-10-80 28.7 1% RWR84S28R7FR RSL

EGS-10-80 28.7 1% RWR84S28R7FR RSL

Supplier's Site Datasheet
RES 28.7 OHM 7W 1% WW AXIAL - RWR84S28R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 7W 1% WW AXIAL
RWR84S28R7FRRSL
RES 28.7 OHM 7W 1% WW AXIAL RWR84S28R7FRRSL
RES 28.7ohm 7W 1% WW AXIAL

RES 28.7ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S28R7FRRSL-ND 3110-RWR84S28R7FRRSL RWR84S28R7FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 28.7 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661752 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers