Vishay Intertechnology, Inc. Through Hole Resistors RWR84S2611FRBSL

Description
2.61 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.61 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S2611FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2611FRBSL-ND
Through Hole Resistors RWR84S2611FRBSL-ND
2.61 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2611FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2611FRBSL
Wirewound Resistors 3110-RWR84S2611FRBSL
EGS-10-80 2.61K 1% RWR84S2611FR BSL

EGS-10-80 2.61K 1% RWR84S2611FR BSL

Supplier's Site Datasheet
RES 2.61K OHM 7W 1% WW AXIAL - RWR84S2611FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 7W 1% WW AXIAL
RWR84S2611FRBSL
RES 2.61K OHM 7W 1% WW AXIAL RWR84S2611FRBSL
RES 2.61Kohm 7W 1% WW AXIAL

RES 2.61Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2611FRBSL-ND 3110-RWR84S2611FRBSL RWR84S2611FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 2.61K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details