Vishay Intertechnology, Inc. RES 249 OHM 7W 1% WW AXIAL RWR84S2490FRB12

Description
RES 249ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 249ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 7W 1% WW AXIAL - RWR84S2490FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 7W 1% WW AXIAL
RWR84S2490FRB12
RES 249 OHM 7W 1% WW AXIAL RWR84S2490FRB12
RES 249ohm 7W 1% WW AXIAL

RES 249ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2490FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2490FRB12
Wirewound Resistors 3110-RWR84S2490FRB12
EGS-10-80 249 1% RWR84S2490FR B12

EGS-10-80 249 1% RWR84S2490FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2490FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2490FRB12-ND
Through Hole Resistors RWR84S2490FRB12-ND
249 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 75K1170 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
75K1170
Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 75K1170
Resistor,Metal Alloy,249Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,249Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR84S2490FRB12 3110-RWR84S2490FRB12 RWR84S2490FRB12-ND 75K1170
Product Name RES 249 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers