Vishay Intertechnology, Inc. RES 23.2 OHM 7W 1% WW AXIAL RWR84S23R2FSBSL

Description
RES 23.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 23.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 7W 1% WW AXIAL - RWR84S23R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 7W 1% WW AXIAL
RWR84S23R2FSBSL
RES 23.2 OHM 7W 1% WW AXIAL RWR84S23R2FSBSL
RES 23.2ohm 7W 1% WW AXIAL

RES 23.2ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S23R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S23R2FSBSL
Wirewound Resistors 3110-RWR84S23R2FSBSL
EGS-10-80 23.2 1% RWR84S23R2FS BSL

EGS-10-80 23.2 1% RWR84S23R2FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S23R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S23R2FSBSL-ND
Through Hole Resistors RWR84S23R2FSBSL-ND
23.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S23R2FSBSL 3110-RWR84S23R2FSBSL RWR84S23R2FSBSL-ND
Product Name RES 23.2 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 5-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers