Vishay Intertechnology, Inc. RES 2.74K OHM 7W 1% WW AXIAL RWR84S2741FRRSL

Description
RES 2.74Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 7W 1% WW AXIAL - RWR84S2741FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 7W 1% WW AXIAL
RWR84S2741FRRSL
RES 2.74K OHM 7W 1% WW AXIAL RWR84S2741FRRSL
RES 2.74Kohm 7W 1% WW AXIAL

RES 2.74Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2741FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2741FRRSL
Wirewound Resistors 3110-RWR84S2741FRRSL
EGS-10-80 2.74K 1% RWR84S2741FR RSL

EGS-10-80 2.74K 1% RWR84S2741FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2741FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2741FRRSL-ND
Through Hole Resistors RWR84S2741FRRSL-ND
2.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2741FRRSL 3110-RWR84S2741FRRSL RWR84S2741FRRSL-ND
Product Name RES 2.74K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2740 ohms 2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers