Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2491FMS73

Description
EGS-10-80 2.49K 1% RWR84S2491FM S73
Request a Quote Datasheet
Description
EGS-10-80 2.49K 1% RWR84S2491FM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2491FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2491FMS73
Wirewound Resistors 3110-RWR84S2491FMS73
EGS-10-80 2.49K 1% RWR84S2491FM S73

EGS-10-80 2.49K 1% RWR84S2491FM S73

Supplier's Site Datasheet
RES 2.49K OHM 7W 1% WW AXIAL - RWR84S2491FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 7W 1% WW AXIAL
RWR84S2491FMS73
RES 2.49K OHM 7W 1% WW AXIAL RWR84S2491FMS73
RES 2.49Kohm 7W 1% WW AXIAL

RES 2.49Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2491FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2491FMS73-ND
Through Hole Resistors RWR84S2491FMS73-ND
2.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2491FMS73 RWR84S2491FMS73 RWR84S2491FMS73-ND
Product Name Wirewound Resistors RES 2.49K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2490 ohms 2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 5-1630019-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Terminal Screw Type
Resistance Range 133 ohms
View Details