Vishay Intertechnology, Inc. Wirewound Resistors RWR84S22R0FRRSL

Description
EGS-10-80 22 1% RWR84S22R0FR RSL
Request a Quote Datasheet
Description
EGS-10-80 22 1% RWR84S22R0FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S22R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S22R0FRRSL
Wirewound Resistors 3110-RWR84S22R0FRRSL
EGS-10-80 22 1% RWR84S22R0FR RSL

EGS-10-80 22 1% RWR84S22R0FR RSL

Supplier's Site Datasheet
RES 22 OHM 7W 1% WW AXIAL - RWR84S22R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 7W 1% WW AXIAL
RWR84S22R0FRRSL
RES 22 OHM 7W 1% WW AXIAL RWR84S22R0FRRSL
RES 22ohm 7W 1% WW AXIAL

RES 22ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S22R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S22R0FRRSL-ND
Through Hole Resistors RWR84S22R0FRRSL-ND
22 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S22R0FRRSL RWR84S22R0FRRSL RWR84S22R0FRRSL-ND
Product Name Wirewound Resistors RES 22 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details