Vishay Intertechnology, Inc. RES 2 OHM 7W 1% WW AXIAL RWR84S2R00FSS70

Description
RES 2ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 7W 1% WW AXIAL - RWR84S2R00FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 7W 1% WW AXIAL
RWR84S2R00FSS70
RES 2 OHM 7W 1% WW AXIAL RWR84S2R00FSS70
RES 2ohm 7W 1% WW AXIAL

RES 2ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2R00FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R00FSS70-ND
Through Hole Resistors RWR84S2R00FSS70-ND
2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84S2R00FSS70 RWR84S2R00FSS70-ND
Product Name RES 2 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details