Vishay Intertechnology, Inc. RES 249 OHM 7W 1% WW AXIAL RWR84S2490FSRSL

Description
RES 249ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 249ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 7W 1% WW AXIAL - RWR84S2490FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 7W 1% WW AXIAL
RWR84S2490FSRSL
RES 249 OHM 7W 1% WW AXIAL RWR84S2490FSRSL
RES 249ohm 7W 1% WW AXIAL

RES 249ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2490FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2490FSRSL
Wirewound Resistors 3110-RWR84S2490FSRSL
EGS-10-80 249 1% RWR84S2490FS RSL

EGS-10-80 249 1% RWR84S2490FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2490FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2490FSRSL-ND
Through Hole Resistors RWR84S2490FSRSL-ND
249 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2490FSRSL 3110-RWR84S2490FSRSL RWR84S2490FSRSL-ND
Product Name RES 249 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details