Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2R21FSRSL

Description
EGS-10-80 2.21 1% RWR84S2R21FS RSL
Request a Quote Datasheet
Description
EGS-10-80 2.21 1% RWR84S2R21FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2R21FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R21FSRSL
Wirewound Resistors 3110-RWR84S2R21FSRSL
EGS-10-80 2.21 1% RWR84S2R21FS RSL

EGS-10-80 2.21 1% RWR84S2R21FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2R21FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R21FSRSL-ND
Through Hole Resistors RWR84S2R21FSRSL-ND
2.21 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.21 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.21 OHM 7W 1% WW AXIAL - RWR84S2R21FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 7W 1% WW AXIAL
RWR84S2R21FSRSL
RES 2.21 OHM 7W 1% WW AXIAL RWR84S2R21FSRSL
RES 2.21ohm 7W 1% WW AXIAL

RES 2.21ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2R21FSRSL RWR84S2R21FSRSL-ND RWR84S2R21FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.21 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details