Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2001FSS73

Description
EGS-10-80 2K 1% RWR84S2001FS S73
Request a Quote Datasheet
Description
EGS-10-80 2K 1% RWR84S2001FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2001FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2001FSS73
Wirewound Resistors 3110-RWR84S2001FSS73
EGS-10-80 2K 1% RWR84S2001FS S73

EGS-10-80 2K 1% RWR84S2001FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2001FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2001FSS73-ND
Through Hole Resistors RWR84S2001FSS73-ND
2 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2K OHM 7W 1% WW AXIAL - RWR84S2001FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 7W 1% WW AXIAL
RWR84S2001FSS73
RES 2K OHM 7W 1% WW AXIAL RWR84S2001FSS73
RES 2Kohm 7W 1% WW AXIAL

RES 2Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2001FSS73 RWR84S2001FSS73-ND RWR84S2001FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 2K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623773-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details