Vishay Intertechnology, Inc. RES 2.37 OHM 7W 1% WW AXIAL RWR84S2R37FPBSL

Description
RES 2.37ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.37ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37 OHM 7W 1% WW AXIAL - RWR84S2R37FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 7W 1% WW AXIAL
RWR84S2R37FPBSL
RES 2.37 OHM 7W 1% WW AXIAL RWR84S2R37FPBSL
RES 2.37ohm 7W 1% WW AXIAL

RES 2.37ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2R37FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R37FPBSL
Wirewound Resistors 3110-RWR84S2R37FPBSL
EGS-10-80 2.37 1% RWR84S2R37FP BSL

EGS-10-80 2.37 1% RWR84S2R37FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2R37FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R37FPBSL-ND
Through Hole Resistors RWR84S2R37FPBSL-ND
2.37 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2R37FPBSL 3110-RWR84S2R37FPBSL RWR84S2R37FPBSL-ND
Product Name RES 2.37 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.37 ohms 2.37 ohms 2.37 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers