Vishay Intertechnology, Inc. RES 23.2 OHM 7W 1% WW AXIAL RWR84S23R2FRBSL

Description
RES 23.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 23.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 7W 1% WW AXIAL - RWR84S23R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 7W 1% WW AXIAL
RWR84S23R2FRBSL
RES 23.2 OHM 7W 1% WW AXIAL RWR84S23R2FRBSL
RES 23.2ohm 7W 1% WW AXIAL

RES 23.2ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S23R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S23R2FRBSL
Wirewound Resistors 3110-RWR84S23R2FRBSL
EGS-10-80 23.2 1% RWR84S23R2FR BSL

EGS-10-80 23.2 1% RWR84S23R2FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S23R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S23R2FRBSL-ND
Through Hole Resistors RWR84S23R2FRBSL-ND
23.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S23R2FRBSL 3110-RWR84S23R2FRBSL RWR84S23R2FRBSL-ND
Product Name RES 23.2 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers