Vishay Intertechnology, Inc. Through Hole Resistors RWR84S22R6FRS73

Description
22.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
22.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S22R6FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S22R6FRS73-ND
Through Hole Resistors RWR84S22R6FRS73-ND
22.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S22R6FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S22R6FRS73
Wirewound Resistors 3110-RWR84S22R6FRS73
EGS-10-80 22.6 1% RWR84S22R6FR S73

EGS-10-80 22.6 1% RWR84S22R6FR S73

Supplier's Site Datasheet
RES 22.6 OHM 7W 1% WW AXIAL - RWR84S22R6FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 7W 1% WW AXIAL
RWR84S22R6FRS73
RES 22.6 OHM 7W 1% WW AXIAL RWR84S22R6FRS73
RES 22.6ohm 7W 1% WW AXIAL

RES 22.6ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,22.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3566 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,22.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3566
Resistor,metal Alloy,22.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3566
Resistor,Metal Alloy,22.6Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,22.6Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR84S22R6FRS73-ND 3110-RWR84S22R6FRS73 RWR84S22R6FRS73 64C3566
Product Name Through Hole Resistors Wirewound Resistors RES 22.6 OHM 7W 1% WW AXIAL Resistor,metal Alloy,22.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details