Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2R32FRS73

Description
EGS-10-80 2.32 1% RWR84S2R32FR S73
Request a Quote Datasheet
Description
EGS-10-80 2.32 1% RWR84S2R32FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2R32FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R32FRS73
Wirewound Resistors 3110-RWR84S2R32FRS73
EGS-10-80 2.32 1% RWR84S2R32FR S73

EGS-10-80 2.32 1% RWR84S2R32FR S73

Supplier's Site Datasheet
RES 2.32 OHM 7W 1% WW AXIAL - RWR84S2R32FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32 OHM 7W 1% WW AXIAL
RWR84S2R32FRS73
RES 2.32 OHM 7W 1% WW AXIAL RWR84S2R32FRS73
RES 2.32ohm 7W 1% WW AXIAL

RES 2.32ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2R32FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R32FRS73-ND
Through Hole Resistors RWR84S2R32FRS73-ND
2.32 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.32 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2R32FRS73 RWR84S2R32FRS73 RWR84S2R32FRS73-ND
Product Name Wirewound Resistors RES 2.32 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.32 ohms 2.32 ohms 2.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details