Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2801FRS73

Description
EGS-10-80 2.8K 1% RWR84S2801FR S73
Request a Quote Datasheet
Description
EGS-10-80 2.8K 1% RWR84S2801FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2801FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2801FRS73
Wirewound Resistors 3110-RWR84S2801FRS73
EGS-10-80 2.8K 1% RWR84S2801FR S73

EGS-10-80 2.8K 1% RWR84S2801FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2801FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2801FRS73-ND
Through Hole Resistors RWR84S2801FRS73-ND
2.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.8K OHM 7W 1% WW AXIAL - RWR84S2801FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 7W 1% WW AXIAL
RWR84S2801FRS73
RES 2.8K OHM 7W 1% WW AXIAL RWR84S2801FRS73
RES 2.8Kohm 7W 1% WW AXIAL

RES 2.8Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2801FRS73 RWR84S2801FRS73-ND RWR84S2801FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 2.8K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2800 ohms 2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details