Vishay Intertechnology, Inc. Wirewound Resistors RWR84S24R9FRS73

Description
EGS-10-80 24.9 1% RWR84S24R9FR S73
Request a Quote Datasheet
Description
EGS-10-80 24.9 1% RWR84S24R9FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S24R9FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S24R9FRS73
Wirewound Resistors 3110-RWR84S24R9FRS73
EGS-10-80 24.9 1% RWR84S24R9FR S73

EGS-10-80 24.9 1% RWR84S24R9FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S24R9FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S24R9FRS73-ND
Through Hole Resistors RWR84S24R9FRS73-ND
24.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 24.9 OHM 7W 1% WW AXIAL - RWR84S24R9FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 7W 1% WW AXIAL
RWR84S24R9FRS73
RES 24.9 OHM 7W 1% WW AXIAL RWR84S24R9FRS73
RES 24.9ohm 7W 1% WW AXIAL

RES 24.9ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,24.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3600 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,24.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3600
Resistor,metal Alloy,24.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3600
Resistor,Metal Alloy,24.9Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,24.9Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84S24R9FRS73 RWR84S24R9FRS73-ND RWR84S24R9FRS73 64C3600
Product Name Wirewound Resistors Through Hole Resistors RES 24.9 OHM 7W 1% WW AXIAL Resistor,metal Alloy,24.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers