Vishay Intertechnology, Inc. RES 294 OHM 7W 1% WW AXIAL RWR84S2940FRS73

Description
RES 294ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 294ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 7W 1% WW AXIAL - RWR84S2940FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 7W 1% WW AXIAL
RWR84S2940FRS73
RES 294 OHM 7W 1% WW AXIAL RWR84S2940FRS73
RES 294ohm 7W 1% WW AXIAL

RES 294ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2940FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2940FRS73-ND
Through Hole Resistors RWR84S2940FRS73-ND
294 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

294 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2940FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2940FRS73
Wirewound Resistors 3110-RWR84S2940FRS73
EGS-10-80 294 1% RWR84S2940FR S73

EGS-10-80 294 1% RWR84S2940FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2940FRS73 RWR84S2940FRS73-ND 3110-RWR84S2940FRS73
Product Name RES 294 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294 ohms 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers