Vishay Intertechnology, Inc. Through Hole Resistors RWR84S23R7FRBSL

Description
23.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
23.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S23R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S23R7FRBSL-ND
Through Hole Resistors RWR84S23R7FRBSL-ND
23.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 23.7 OHM 7W 1% WW AXIAL - RWR84S23R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 7W 1% WW AXIAL
RWR84S23R7FRBSL
RES 23.7 OHM 7W 1% WW AXIAL RWR84S23R7FRBSL
RES 23.7ohm 7W 1% WW AXIAL

RES 23.7ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S23R7FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S23R7FRBSL
Wirewound Resistors 3110-RWR84S23R7FRBSL
EGS-10-80 23.7 1% RWR84S23R7FR BSL

EGS-10-80 23.7 1% RWR84S23R7FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S23R7FRBSL-ND RWR84S23R7FRBSL 3110-RWR84S23R7FRBSL
Product Name Through Hole Resistors RES 23.7 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details