Vishay Intertechnology, Inc. Through Hole Resistors RWR84S27R4FRB12

Description
27.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
27.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S27R4FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S27R4FRB12-ND
Through Hole Resistors RWR84S27R4FRB12-ND
27.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

27.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 27.4 OHM 7W 1% WW AXIAL - RWR84S27R4FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 7W 1% WW AXIAL
RWR84S27R4FRB12
RES 27.4 OHM 7W 1% WW AXIAL RWR84S27R4FRB12
RES 27.4ohm 7W 1% WW AXIAL

RES 27.4ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S27R4FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S27R4FRB12
Wirewound Resistors 3110-RWR84S27R4FRB12
EGS-10-80 27.4 1% RWR84S27R4FR B12

EGS-10-80 27.4 1% RWR84S27R4FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S27R4FRB12-ND RWR84S27R4FRB12 3110-RWR84S27R4FRB12
Product Name Through Hole Resistors RES 27.4 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details