Vishay Intertechnology, Inc. RES 2.74K OHM 7W 1% WW AXIAL RWR84S2741FPB12

Description
RES 2.74Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 7W 1% WW AXIAL - RWR84S2741FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 7W 1% WW AXIAL
RWR84S2741FPB12
RES 2.74K OHM 7W 1% WW AXIAL RWR84S2741FPB12
RES 2.74Kohm 7W 1% WW AXIAL

RES 2.74Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2741FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2741FPB12-ND
Through Hole Resistors RWR84S2741FPB12-ND
2.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2741FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2741FPB12
Wirewound Resistors 3110-RWR84S2741FPB12
EGS-10-80 2.74K 1% RWR84S2741FP B12

EGS-10-80 2.74K 1% RWR84S2741FP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2741FPB12 RWR84S2741FPB12-ND 3110-RWR84S2741FPB12
Product Name RES 2.74K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2740 ohms 2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details