Vishay Intertechnology, Inc. RES 23.7 OHM 7W 1% WW AXIAL RWR84S23R7FSS73

Description
RES 23.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 7W 1% WW AXIAL - RWR84S23R7FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 7W 1% WW AXIAL
RWR84S23R7FSS73
RES 23.7 OHM 7W 1% WW AXIAL RWR84S23R7FSS73
RES 23.7ohm 7W 1% WW AXIAL

RES 23.7ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S23R7FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S23R7FSS73-ND
Through Hole Resistors RWR84S23R7FSS73-ND
23.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S23R7FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S23R7FSS73
Wirewound Resistors 3110-RWR84S23R7FSS73
EGS-10-80 23.7 1% RWR84S23R7FS S73

EGS-10-80 23.7 1% RWR84S23R7FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S23R7FSS73 RWR84S23R7FSS73-ND 3110-RWR84S23R7FSS73
Product Name RES 23.7 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details