Vishay Intertechnology, Inc. RES 22.6 OHM 7W 1% WW AXIAL RWR84S22R6FSB12

Description
RES 22.6ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22.6ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 7W 1% WW AXIAL - RWR84S22R6FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 7W 1% WW AXIAL
RWR84S22R6FSB12
RES 22.6 OHM 7W 1% WW AXIAL RWR84S22R6FSB12
RES 22.6ohm 7W 1% WW AXIAL

RES 22.6ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S22R6FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S22R6FSB12-ND
Through Hole Resistors RWR84S22R6FSB12-ND
22.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S22R6FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S22R6FSB12
Wirewound Resistors 3110-RWR84S22R6FSB12
EGS-10-80 22.6 1% RWR84S22R6FS B12

EGS-10-80 22.6 1% RWR84S22R6FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S22R6FSB12 RWR84S22R6FSB12-ND 3110-RWR84S22R6FSB12
Product Name RES 22.6 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details