Vishay Intertechnology, Inc. Wirewound Resistors RWR84S23R7FRS73

Description
EGS-10-80 23.7 1% RWR84S23R7FR S73
Request a Quote Datasheet
Description
EGS-10-80 23.7 1% RWR84S23R7FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S23R7FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S23R7FRS73
Wirewound Resistors 3110-RWR84S23R7FRS73
EGS-10-80 23.7 1% RWR84S23R7FR S73

EGS-10-80 23.7 1% RWR84S23R7FR S73

Supplier's Site Datasheet
RES 23.7 OHM 7W 1% WW AXIAL - RWR84S23R7FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 7W 1% WW AXIAL
RWR84S23R7FRS73
RES 23.7 OHM 7W 1% WW AXIAL RWR84S23R7FRS73
RES 23.7ohm 7W 1% WW AXIAL

RES 23.7ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S23R7FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S23R7FRS73-ND
Through Hole Resistors RWR84S23R7FRS73-ND
23.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S23R7FRS73 RWR84S23R7FRS73 RWR84S23R7FRS73-ND
Product Name Wirewound Resistors RES 23.7 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details