Vishay Intertechnology, Inc. RES 221 OHM 7W 1% WW AXIAL RWR84S2210FSBSL

Description
RES 221ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 221ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 7W 1% WW AXIAL - RWR84S2210FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 7W 1% WW AXIAL
RWR84S2210FSBSL
RES 221 OHM 7W 1% WW AXIAL RWR84S2210FSBSL
RES 221ohm 7W 1% WW AXIAL

RES 221ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2210FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2210FSBSL-ND
Through Hole Resistors RWR84S2210FSBSL-ND
221 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2210FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2210FSBSL
Wirewound Resistors 3110-RWR84S2210FSBSL
EGS-10-80 221 1% RWR84S2210FS BSL

EGS-10-80 221 1% RWR84S2210FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2210FSBSL RWR84S2210FSBSL-ND 3110-RWR84S2210FSBSL
Product Name RES 221 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details