Vishay Intertechnology, Inc. RES 2.49 OHM 7W 1% WW AXIAL RWR84S2R49FSRSL

Description
RES 2.49ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.49ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 7W 1% WW AXIAL - RWR84S2R49FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 7W 1% WW AXIAL
RWR84S2R49FSRSL
RES 2.49 OHM 7W 1% WW AXIAL RWR84S2R49FSRSL
RES 2.49ohm 7W 1% WW AXIAL

RES 2.49ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2R49FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R49FSRSL
Wirewound Resistors 3110-RWR84S2R49FSRSL
EGS-10-80 2.49 1% RWR84S2R49FS RSL

EGS-10-80 2.49 1% RWR84S2R49FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2R49FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R49FSRSL-ND
Through Hole Resistors RWR84S2R49FSRSL-ND
2.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2R49FSRSL 3110-RWR84S2R49FSRSL RWR84S2R49FSRSL-ND
Product Name RES 2.49 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details