Vishay Intertechnology, Inc. Wirewound Resistors RWR84S27R4FSRSL

Description
EGS-10-80 27.4 1% RWR84S27R4FS RSL
Request a Quote Datasheet
Description
EGS-10-80 27.4 1% RWR84S27R4FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S27R4FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S27R4FSRSL
Wirewound Resistors 3110-RWR84S27R4FSRSL
EGS-10-80 27.4 1% RWR84S27R4FS RSL

EGS-10-80 27.4 1% RWR84S27R4FS RSL

Supplier's Site Datasheet
RES 27.4 OHM 7W 1% WW AXIAL - RWR84S27R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 7W 1% WW AXIAL
RWR84S27R4FSRSL
RES 27.4 OHM 7W 1% WW AXIAL RWR84S27R4FSRSL
RES 27.4ohm 7W 1% WW AXIAL

RES 27.4ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S27R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S27R4FSRSL-ND
Through Hole Resistors RWR84S27R4FSRSL-ND
27.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

27.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S27R4FSRSL RWR84S27R4FSRSL RWR84S27R4FSRSL-ND
Product Name Wirewound Resistors RES 27.4 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details