Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2741FSRSL

Description
EGS-10-80 2.74K 1% RWR84S2741FS RSL
Request a Quote Datasheet
Description
EGS-10-80 2.74K 1% RWR84S2741FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2741FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2741FSRSL
Wirewound Resistors 3110-RWR84S2741FSRSL
EGS-10-80 2.74K 1% RWR84S2741FS RSL

EGS-10-80 2.74K 1% RWR84S2741FS RSL

Supplier's Site Datasheet
RES 2.74K OHM 7W 1% WW AXIAL - RWR84S2741FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 7W 1% WW AXIAL
RWR84S2741FSRSL
RES 2.74K OHM 7W 1% WW AXIAL RWR84S2741FSRSL
RES 2.74Kohm 7W 1% WW AXIAL

RES 2.74Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2741FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2741FSRSL-ND
Through Hole Resistors RWR84S2741FSRSL-ND
2.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2741FSRSL RWR84S2741FSRSL RWR84S2741FSRSL-ND
Product Name Wirewound Resistors RES 2.74K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2740 ohms 2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details