Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2000FSS73

Description
EGS-10-80 200 1% RWR84S2000FS S73
Request a Quote Datasheet
Description
EGS-10-80 200 1% RWR84S2000FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2000FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2000FSS73
Wirewound Resistors 3110-RWR84S2000FSS73
EGS-10-80 200 1% RWR84S2000FS S73

EGS-10-80 200 1% RWR84S2000FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2000FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2000FSS73-ND
Through Hole Resistors RWR84S2000FSS73-ND
200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 200 OHM 7W 1% WW AXIAL - RWR84S2000FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 7W 1% WW AXIAL
RWR84S2000FSS73
RES 200 OHM 7W 1% WW AXIAL RWR84S2000FSS73
RES 200ohm 7W 1% WW AXIAL

RES 200ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3547 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3547
Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3547
Resistor,Metal Alloy,200Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,200Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84S2000FSS73 RWR84S2000FSS73-ND RWR84S2000FSS73 64C3547
Product Name Wirewound Resistors Through Hole Resistors RES 200 OHM 7W 1% WW AXIAL Resistor,metal Alloy,200Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers