RES 22.1ohm 7W 1% WW AXIAL
22.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-10-80 22.1 1% RWR84S22R1FR RSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84S22R1FRRSL | RWR84S22R1FRRSL-ND | 3110-RWR84S22R1FRRSL |
| Product Name | RES 22.1 OHM 7W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 22.1 ohms | 22.1 ohms | 22.1 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 7 watts | 7 watts | |
| Configuration | Single Resistor |