Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2370FRRSL

Description
EGS-10-80 237 1% RWR84S2370FR RSL
Request a Quote Datasheet
Description
EGS-10-80 237 1% RWR84S2370FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2370FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2370FRRSL
Wirewound Resistors 3110-RWR84S2370FRRSL
EGS-10-80 237 1% RWR84S2370FR RSL

EGS-10-80 237 1% RWR84S2370FR RSL

Supplier's Site Datasheet
RES 237 OHM 7W 1% WW AXIAL - RWR84S2370FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 7W 1% WW AXIAL
RWR84S2370FRRSL
RES 237 OHM 7W 1% WW AXIAL RWR84S2370FRRSL
RES 237ohm 7W 1% WW AXIAL

RES 237ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2370FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2370FRRSL-ND
Through Hole Resistors RWR84S2370FRRSL-ND
237 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

237 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2370FRRSL RWR84S2370FRRSL RWR84S2370FRRSL-ND
Product Name Wirewound Resistors RES 237 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 237 ohms 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers