Vishay Intertechnology, Inc. RES 2K OHM 7W 1% WW AXIAL RWR84S2001FMBSL

Description
RES 2Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 7W 1% WW AXIAL - RWR84S2001FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 7W 1% WW AXIAL
RWR84S2001FMBSL
RES 2K OHM 7W 1% WW AXIAL RWR84S2001FMBSL
RES 2Kohm 7W 1% WW AXIAL

RES 2Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2001FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2001FMBSL
Wirewound Resistors 3110-RWR84S2001FMBSL
EGS-10-80 2K 1% RWR84S2001FM BSL

EGS-10-80 2K 1% RWR84S2001FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2001FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2001FMBSL-ND
Through Hole Resistors RWR84S2001FMBSL-ND
2 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2001FMBSL 3110-RWR84S2001FMBSL RWR84S2001FMBSL-ND
Product Name RES 2K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers