Vishay Intertechnology, Inc. Through Hole Resistors RWR84S2000FPRSL

Description
200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S2000FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2000FPRSL-ND
Through Hole Resistors RWR84S2000FPRSL-ND
200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2000FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2000FPRSL
Wirewound Resistors 3110-RWR84S2000FPRSL
EGS-10-80 200 1% RWR84S2000FP RSL

EGS-10-80 200 1% RWR84S2000FP RSL

Supplier's Site Datasheet
RES 200 OHM 7W 1% WW AXIAL - RWR84S2000FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 7W 1% WW AXIAL
RWR84S2000FPRSL
RES 200 OHM 7W 1% WW AXIAL RWR84S2000FPRSL
RES 200ohm 7W 1% WW AXIAL

RES 200ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2000FPRSL-ND 3110-RWR84S2000FPRSL RWR84S2000FPRSL
Product Name Through Hole Resistors Wirewound Resistors RES 200 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers